Vishay Precision Group MELF,0204,1/4W,24.9K,1%,50PPM,T/R SMM02040C2492FB300

Description
MELF,0204,1/4W,24.9K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,24.9K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,24.9K,1%,50PPM,T/R - SMM02040C2492FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,24.9K,1%,50PPM,T/R
SMM02040C2492FB300
MELF,0204,1/4W,24.9K,1%,50PPM,T/R SMM02040C2492FB300
MELF,0204,1/4W,24.9K ,1%,50PPM,T/R

MELF,0204,1/4W,24.9K,1%,50PPM,T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2492FB300
896240-SMM02040C2492FB300
Chip Resistor - Surface Mount - SMM02040C2492FB300 896240-SMM02040C2492FB300
Manufacturer: Vishay Win Source Part Number: 896240-SMM02040C2492 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1306-1, 749-1306-2, 749-1306-6

Manufacturer: Vishay
Win Source Part Number: 896240-SMM02040C2492FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1306-1, 749-1306-2, 749-1306-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1306-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1306-2-ND
Chip Resistor - Surface Mount 749-1306-2-ND
24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1306-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1306-1-ND
Chip Resistor - Surface Mount 749-1306-1-ND
24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1306-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1306-6-ND
Chip Resistor - Surface Mount 749-1306-6-ND
24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 24.9Kohms 1% 50ppm Product overview: SMM02040C2492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2492FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 24.9Kohms 1% 50ppm Product overview: SMM02040C2492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2492FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 24K9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4861
Res, 24K9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4861
RES, 24K9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 24K9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMM02040C2492FB300 896240-SMM02040C2492FB300 749-1306-2-ND 52-SMM02040C2492FB300 85AH4861
Product Name MELF,0204,1/4W,24.9K,1%,50PPM,T/R Chip Resistor - Surface Mount - SMM02040C2492FB300 Chip Resistor - Surface Mount Resistor Res, 24K9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers