Vishay Intertechnology, Inc. MELF,0204,1/4W,249,1%,50PPM,T/R SMM02040C2490FB300

Description
MELF,0204,1/4W,249,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,249,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,249,1%,50PPM,T/R - SMM02040C2490FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,249,1%,50PPM,T/R
SMM02040C2490FB300
MELF,0204,1/4W,249,1%,50PPM,T/R SMM02040C2490FB300
MELF,0204,1/4W,249,1 %,50PPM,T/R

MELF,0204,1/4W,249,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C2490FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2490FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C2490FB300DKR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C2490FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2490FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C2490FB300CT-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C2490FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2490FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C2490FB300TR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2490FB300 749-SMM02040C2490FB300DKR-ND
Product Name MELF,0204,1/4W,249,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details