RES 24.3 OHM 1% 1/4W MELF 0204
24.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 24.3 OHM 1% 1/4W MELF 0204
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-SMM02040C2439FB300CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 |
| Resistance Range | 24.3 ohms |