2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,2.43K
MELF Resistors 1/4watt 2.43Kohms 1% 50ppm Product overview: SMM02040C2431FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2431FB30
Resistor,Metal Film,2.43KOhms,200WV
RES, 2K43, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1263-6-ND | SMM02040C2431FB300 | 52-SMM02040C2431FB300 | 10M9916 | 85AH4859 |
| Product Name | Chip Resistor - Surface Mount | MELF,0204,1/4W,2.43K,1%,50PPM,T/R | Resistor | Resistor,metal Film,2.43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay | Res, 2K43, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |