Vishay Precision Group Chip Resistor - Surface Mount SMM02040C2409FB300

Description
24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1965-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1965-6-ND
Chip Resistor - Surface Mount 749-1965-6-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1965-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1965-2-ND
Chip Resistor - Surface Mount 749-1965-2-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1965-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1965-1-ND
Chip Resistor - Surface Mount 749-1965-1-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,24Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 11M0150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
11M0150
Resistor,metal Film,24Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 11M0150
Resistor,Metal Film,24Ohms,200WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,24Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4858
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4858
RES, 24R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 24R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1965-6-ND 11M0150 85AH4858
Product Name Chip Resistor - Surface Mount Resistor,metal Film,24Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details