Vishay Precision Group Resistors - Chip Resistor - Surface Mount SMM02040C2402FB300

Description
Win Source Part Number: 1140690-SMM02040C240 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 24 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1305-1,749-1305- 2,749-1305-6
Request a Quote Datasheet
Description
Win Source Part Number: 1140690-SMM02040C240 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 24 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1305-1,749-1305- 2,749-1305-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140690-SMM02040C2402FB300
Resistors - Chip Resistor - Surface Mount 1140690-SMM02040C2402FB300
Win Source Part Number: 1140690-SMM02040C240 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 24 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1305-1,749-1305- 2,749-1305-6

Win Source Part Number: 1140690-SMM02040C2402FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0204
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 24 kOhms
Package / Case: MELF, 0204
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1305-1,749-1305-2,749-1305-6

Buy Now Datasheet
MELF Resistors 1/4watt 24Kohms 1% 50ppm Product overview: SMM02040C2402FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2402FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 24Kohms 1% 50ppm Product overview: SMM02040C2402FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2402FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1305-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1305-1-ND
Chip Resistor - Surface Mount 749-1305-1-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1305-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1305-6-ND
Chip Resistor - Surface Mount 749-1305-6-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1305-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1305-2-ND
Chip Resistor - Surface Mount 749-1305-2-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C2402FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040C2402FB300
Resistors - Chip Resistor - Surface Mount SMM02040C2402FB300
RES 24K OHM 1% 1/4W MELF 0204

RES 24K OHM 1% 1/4W MELF 0204

Supplier's Site
Resistor,metal Film,24Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 20M6154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
20M6154
Resistor,metal Film,24Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 20M6154
Resistor,Metal Film,24KOhms,200WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,24KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4857
Res, 24K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4857
RES, 24K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 24K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1140690-SMM02040C2402FB300 52-SMM02040C2402FB300 749-1305-1-ND SMM02040C2402FB300 20M6154 85AH4857
Product Name Resistors - Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,metal Film,24Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 24K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 24000 ohms 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details