MELF Resistors 1/4watt 240ohms 1% 50ppm 13 Product overview: SMM02040C2400FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2400FB00
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113917-SMM02040C240
Voltage Rating: 200 V
Length: 3.6 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Resistance: 240 Ω
Power Rating: 250 mW
Width: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C
SMM0204 50 240R 1% B0
SMM0204 50 240R 1% B0
SMM0204 50 240R 1% B0
SMM0204 50 240R 1% B0
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C2400FB000 | 1113917-SMM02040C2400FB000 | 749-SMM02040C2400FB000CT-ND | SMM02040C2400FB000 |
| Product Name | Resistor | Chip Resistor - Surface Mount - SMM02040C2400FB000 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 240 ohms | 240 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 200 volts | 200 volts | ||
| Operating AC Voltage | 200 volts |