Vishay Intertechnology, Inc. MELF,0204,1/4W,23.7,1%,50PPM,T/R SMM02040C2379FB300

Description
MELF,0204,1/4W,23.7, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,23.7, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,23.7,1%,50PPM,T/R - SMM02040C2379FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,23.7,1%,50PPM,T/R
SMM02040C2379FB300
MELF,0204,1/4W,23.7,1%,50PPM,T/R SMM02040C2379FB300
MELF,0204,1/4W,23.7, 1%,50PPM,T/R

MELF,0204,1/4W,23.7,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C2379FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2379FB300-ND
Chip Resistor - Surface Mount SMM02040C2379FB300-ND
23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

23.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2379FB300 SMM02040C2379FB300-ND
Product Name MELF,0204,1/4W,23.7,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details