22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 22.1Kohms 1% 50ppm Product overview: SMM02040C2212FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2212FB30
Res Metal Film 0204 22.1K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
RES, AEC-Q200, THIN FILM, 22K1, 1%, 0204; Resistance:22.1kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1304-1-ND | 52-SMM02040C2212FB300 | SMM02040C2212FB300 | 98Y2385 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Res Metal Film 0204 22.1K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Res, Aec-Q200, Thin Film, 22K1, 1%, 0204; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |