Vishay Precision Group Resistors - Chip Resistor - Surface Mount SMM02040C2204FB300

Description
Win Source Part Number: 1140800-SMM02040C220 4FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1362-6,749-1362- 2,749-1362-1
Request a Quote Datasheet
Description
Win Source Part Number: 1140800-SMM02040C220 4FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1362-6,749-1362- 2,749-1362-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140800-SMM02040C2204FB300
Resistors - Chip Resistor - Surface Mount 1140800-SMM02040C2204FB300
Win Source Part Number: 1140800-SMM02040C220 4FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 MOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1362-6,749-1362- 2,749-1362-1

Win Source Part Number: 1140800-SMM02040C2204FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0204
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Package / Case: MELF, 0204
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1362-6,749-1362-2,749-1362-1

Buy Now Datasheet
MELF,0204,1/4W,2.2M,1%,50PPM,T/R - SMM02040C2204FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.2M,1%,50PPM,T/R
SMM02040C2204FB300
MELF,0204,1/4W,2.2M,1%,50PPM,T/R SMM02040C2204FB300
MELF,0204,1/4W,2.2M, 1%,50PPM,T/R

MELF,0204,1/4W,2.2M,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 2.2Mohms 1% 50ppm Product overview: SMM02040C2204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2204FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 2.2Mohms 1% 50ppm Product overview: SMM02040C2204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2204FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1362-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1362-1-ND
Chip Resistor - Surface Mount 749-1362-1-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1362-2-ND
Chip Resistor - Surface Mount 749-1362-2-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1362-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1362-6-ND
Chip Resistor - Surface Mount 749-1362-6-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,2.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 10M9797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
10M9797
Resistor,metal Film,2.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 10M9797
Resistor,Metal Film,2.2MOhms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,2.2MOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4854
Res, 2M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4854
RES, 2M2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2M2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C2204FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C2204FB300
Chip Resistor - Surface Mount SMM02040C2204FB300
RES 2.2M OHM 1% 1/4W MELF 0204

RES 2.2M OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C2204FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040C2204FB300
Resistors - Chip Resistor - Surface Mount SMM02040C2204FB300
RES 2.2M OHM 1% 1/4W MELF 0204

RES 2.2M OHM 1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1140800-SMM02040C2204FB300 SMM02040C2204FB300 52-SMM02040C2204FB300 749-1362-1-ND 10M9797 85AH4854 SMM02040C2204FB300 SMM02040C2204FB300
Product Name Resistors - Chip Resistor - Surface Mount MELF,0204,1/4W,2.2M,1%,50PPM,T/R Resistor Chip Resistor - Surface Mount Resistor,metal Film,2.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 2M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details