Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount SMM02040C2203FB300

Description
Win Source Part Number: 1379917-SMM02040C220 3FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: SMM0204 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package / Case: MELF, 0204 Supplier Device Package: Mini MELF HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 220 kOhms Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1379917-SMM02040C220 3FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: SMM0204 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package / Case: MELF, 0204 Supplier Device Package: Mini MELF HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 220 kOhms Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1379917-SMM02040C2203FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379917-SMM02040C2203FB300
Resistors - Chip Resistor - Surface Mount 1379917-SMM02040C2203FB300
Win Source Part Number: 1379917-SMM02040C220 3FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: SMM0204 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package / Case: MELF, 0204 Supplier Device Package: Mini MELF HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 220 kOhms Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379917-SMM02040C2203FB300
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: SMM0204
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package / Case: MELF, 0204
Supplier Device Package: Mini MELF
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 220 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
MELF Resistors 1/4watt 220Kohms 1% 50ppm Product overview: SMM02040C2203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2203FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 220Kohms 1% 50ppm Product overview: SMM02040C2203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2203FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1342-1-ND
Chip Resistor - Surface Mount 749-1342-1-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1342-6-ND
Chip Resistor - Surface Mount 749-1342-6-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1342-2-ND
Chip Resistor - Surface Mount 749-1342-2-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 220K, 1%, 0204; Resistance Vishay - 98Y2380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 220K, 1%, 0204; Resistance Vishay
98Y2380
Res, Aec-Q200, Thin Film, 220K, 1%, 0204; Resistance Vishay 98Y2380
RES, AEC-Q200, THIN FILM, 220K, 1%, 0204; Resistance:220kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 220K, 1%, 0204; Resistance:220kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1379917-SMM02040C2203FB300 52-SMM02040C2203FB300 749-1342-1-ND 98Y2380
Product Name Resistors - Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 220K, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details