Vishay Precision Group Chip Resistor - Surface Mount SMM02040C2202FB300

Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1303-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1303-2-ND
Chip Resistor - Surface Mount 749-1303-2-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1303-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1303-6-ND
Chip Resistor - Surface Mount 749-1303-6-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1303-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1303-1-ND
Chip Resistor - Surface Mount 749-1303-1-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2202FB300
896237-SMM02040C2202FB300
Chip Resistor - Surface Mount - SMM02040C2202FB300 896237-SMM02040C2202FB300
Manufacturer: Vishay Win Source Part Number: 896237-SMM02040C2202 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1303-2, 749-1303-1, 749-1303-6

Manufacturer: Vishay
Win Source Part Number: 896237-SMM02040C2202FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1303-2, 749-1303-1, 749-1303-6

Buy Now Datasheet
MELF Resistors 1/4watt 22kohms 1% 50ppm Product overview: SMM02040C2202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2202FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 22kohms 1% 50ppm Product overview: SMM02040C2202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2202FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 22K, 1%, 0204; Resistance Vishay - 98Y2379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 22K, 1%, 0204; Resistance Vishay
98Y2379
Res, Aec-Q200, Thin Film, 22K, 1%, 0204; Resistance Vishay 98Y2379
RES, AEC-Q200, THIN FILM, 22K, 1%, 0204; Resistance:22kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 22K, 1%, 0204; Resistance:22kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C2202FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C2202FB300
Chip Resistor - Surface Mount SMM02040C2202FB300
RES 22K OHM 1% 1/4W MELF 0204

RES 22K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
MELF Resistors 1/4watt 22kohms 1% 50ppm - 878-SMM02040C2202FB300 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1/4watt 22kohms 1% 50ppm
878-SMM02040C2202FB300
MELF Resistors 1/4watt 22kohms 1% 50ppm 878-SMM02040C2202FB300
MELF Resistors 1/4watt 22kohms 1% 50ppm

MELF Resistors 1/4watt 22kohms 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-1303-2-ND 896237-SMM02040C2202FB300 52-SMM02040C2202FB300 98Y2379 SMM02040C2202FB300 878-SMM02040C2202FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C2202FB300 Resistor Res, Aec-Q200, Thin Film, 22K, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount MELF Resistors 1/4watt 22kohms 1% 50ppm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details