Vishay Precision Group Resistor SMM02040C2201FB300

Description
MELF Resistors 1/4watt 2.2Kohms 1% 50ppm Product overview: SMM02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2201FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 2.2Kohms 1% 50ppm Product overview: SMM02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2201FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 2.2Kohms 1% 50ppm Product overview: SMM02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2201FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 2.2Kohms 1% 50ppm Product overview: SMM02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2201FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1260-2-ND
Chip Resistor - Surface Mount 749-1260-2-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1260-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1260-1-ND
Chip Resistor - Surface Mount 749-1260-1-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1260-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1260-6-ND
Chip Resistor - Surface Mount 749-1260-6-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,2.2K,1%,50PPM,T/R - SMM02040C2201FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.2K,1%,50PPM,T/R
SMM02040C2201FB300
MELF,0204,1/4W,2.2K,1%,50PPM,T/R SMM02040C2201FB300
MELF,0204,1/4W,2.2K, 1%,50PPM,T/R

MELF,0204,1/4W,2.2K,1%,50PPM,T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2201FB300
896236-SMM02040C2201FB300
Chip Resistor - Surface Mount - SMM02040C2201FB300 896236-SMM02040C2201FB300
Manufacturer: Vishay Win Source Part Number: 896236-SMM02040C2201 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1260-1, 749-1260-2, 749-1260-6

Manufacturer: Vishay
Win Source Part Number: 896236-SMM02040C2201FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1260-1, 749-1260-2, 749-1260-6

Buy Now Datasheet
Resistor,metal Film,2.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 10M9908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
10M9908
Resistor,metal Film,2.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 10M9908
Resistor,Metal Film,2.2KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay - 98Y2378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay
98Y2378
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay 98Y2378
RES, AEC-Q200, THIN FILM, 2K2, 1%, 0204; Resistance:2.2kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2K2, 1%, 0204; Resistance:2.2kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C2201FB300 749-1260-2-ND SMM02040C2201FB300 896236-SMM02040C2201FB300 10M9908 98Y2378
Product Name Resistor Chip Resistor - Surface Mount MELF,0204,1/4W,2.2K,1%,50PPM,T/R Chip Resistor - Surface Mount - SMM02040C2201FB300 Resistor,metal Film,2.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details