Manufacturer: KDS
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 6 W
Composition: Thick Film
Features: OVP SCP UVLO
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |