Vishay Intertechnology, Inc. Resistor SMM02040C2153FB300

Description
MELF Resistors 1/4watt 215Kohms 1% 50ppm Product overview: SMM02040C2153FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2153FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 215Kohms 1% 50ppm Product overview: SMM02040C2153FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2153FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 215Kohms 1% 50ppm Product overview: SMM02040C2153FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2153FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 215Kohms 1% 50ppm Product overview: SMM02040C2153FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2153FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C2153FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2153FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C2153FB300TR-ND
215 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

215 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C2153FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2153FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C2153FB300DKR-ND
RES 215K OHM 1% 1/4W MELF 0204

RES 215K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C2153FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C2153FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C2153FB300CT-ND
RES 215K OHM 1% 1/4W MELF 0204

RES 215K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2153FB300
934349-SMM02040C2153FB300
Chip Resistor - Surface Mount - SMM02040C2153FB300 934349-SMM02040C2153FB300
Manufacturer: Vishay Win Source Part Number: 934349-SMM02040C2153 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 215 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 934349-SMM02040C2153FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 215 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
MELF,0204,1/4W,215K,1%,50PPM,T/R - SMM02040C2153FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,215K,1%,50PPM,T/R
SMM02040C2153FB300
MELF,0204,1/4W,215K,1%,50PPM,T/R SMM02040C2153FB300
MELF,0204,1/4W,215K, 1%,50PPM,T/R

MELF,0204,1/4W,215K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C2153FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C2153FB300
Chip Resistor - Surface Mount SMM02040C2153FB300
RES 215K OHM 1% 1/4W MELF 0204

RES 215K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-SMM02040C2153FB300 749-SMM02040C2153FB300TR-ND 934349-SMM02040C2153FB300 SMM02040C2153FB300 SMM02040C2153FB300
Product Name Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C2153FB300 MELF,0204,1/4W,215K,1%,50PPM,T/R Chip Resistor - Surface Mount
Resistance Range 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details