Vishay Intertechnology, Inc. SMD 4W Resistor SMM02040C2053FB300

Description
Res Thin Film 0204(1406) 205K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2053FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2053FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0204(1406) 205K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2053FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2053FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-SMM02040C2053FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-SMM02040C2053FB300
SMD 4W Resistor 52-SMM02040C2053FB300
Res Thin Film 0204(1406) 205K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2053FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2053FB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 205K Ohm 1% 1/4W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02040C2053FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2053FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C2053FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2053FB300-ND
Chip Resistor - Surface Mount SMM02040C2053FB300-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,205K,1%,50PPM,T/R - SMM02040C2053FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,205K,1%,50PPM,T/R
SMM02040C2053FB300
MELF,0204,1/4W,205K,1%,50PPM,T/R SMM02040C2053FB300
MELF,0204,1/4W,205K, 1%,50PPM,T/R

MELF,0204,1/4W,205K,1%,50PPM,T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2053FB300
934347-SMM02040C2053FB300
Chip Resistor - Surface Mount - SMM02040C2053FB300 934347-SMM02040C2053FB300
Manufacturer: Vishay Win Source Part Number: 934347-SMM02040C2053 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 205 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 934347-SMM02040C2053FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 205 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C2053FB300 SMM02040C2053FB300-ND SMM02040C2053FB300 934347-SMM02040C2053FB300
Product Name SMD 4W Resistor Chip Resistor - Surface Mount MELF,0204,1/4W,205K,1%,50PPM,T/R Chip Resistor - Surface Mount - SMM02040C2053FB300
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers