Vishay Intertechnology, Inc. MELF,0204,1/4W,20.5K,.5%,50PPM,T/R SMM02040C2052DB300

Description
MELF,0204,1/4W,20.5K ,.5%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,20.5K ,.5%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,20.5K,.5%,50PPM,T/R - SMM02040C2052DB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,20.5K,.5%,50PPM,T/R
SMM02040C2052DB300
MELF,0204,1/4W,20.5K,.5%,50PPM,T/R SMM02040C2052DB300
MELF,0204,1/4W,20.5K ,.5%,50PPM,T/R

MELF,0204,1/4W,20.5K,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C2052DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2052DB300-ND
Chip Resistor - Surface Mount SMM02040C2052DB300-ND
20.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

20.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2052DB300 SMM02040C2052DB300-ND
Product Name MELF,0204,1/4W,20.5K,.5%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details