Vishay Intertechnology, Inc. Memory Cards Modules SMM02040C2009FB300

Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Resistance (Ohms): 16.2k Tolerance: ±0.25% Power (Watts): 30 W Composition: Thick Film Ratings: AEC-Q200 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Resistance (Ohms): 16.2k Tolerance: ±0.25% Power (Watts): 30 W Composition: Thick Film Ratings: AEC-Q200 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - SMM02040C2009FB300 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
SMM02040C2009FB300
Memory Cards Modules SMM02040C2009FB300
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Resistance (Ohms): 16.2k Tolerance: ±0.25% Power (Watts): 30 W Composition: Thick Film Ratings: AEC-Q200 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Memory Cards Modules
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 16.2k
Tolerance: ±0.25%
Power (Watts): 30 W
Composition: Thick Film
Ratings: AEC-Q200
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMM02040C2009FB300
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen.3 x2 SSD - SQF-C8BV4-1TDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers