20 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
20 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
20 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 20Kohms 1% 50ppm Product overview: SMM02040C2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2002FB30
MELF,0204,1/4W,20K,1
Resistor,Metal Film,20KOhms,200WV,1
RES, AEC-Q200, THIN FILM, 20K, 1%, 0204; Resistance:20kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1302-2-ND | 52-SMM02040C2002FB300 | SMM02040C2002FB300 | 20M6150 | 98Y2373 |
| Product Name | Chip Resistor - Surface Mount | Resistor | MELF,0204,1/4W,20K,1%,50PPM,T/R | Resistor,metal Film,20Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 20K, 1%, 0204; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |