Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1963FB300

Description
SMM0204 50 196K 1% B3
Request a Quote Datasheet
Description
SMM0204 50 196K 1% B3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C1963FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1963FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1963FB300TR-ND
SMM0204 50 196K 1% B3

SMM0204 50 196K 1% B3

Buy Now Datasheet
MELF,0204,1/4W,196K,1%,50PPM,T/R - SMM02040C1963FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,196K,1%,50PPM,T/R
SMM02040C1963FB300
MELF,0204,1/4W,196K,1%,50PPM,T/R SMM02040C1963FB300
MELF,0204,1/4W,196K, 1%,50PPM,T/R

MELF,0204,1/4W,196K,1%,50PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 749-SMM02040C1963FB300TR-ND SMM02040C1963FB300
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,196K,1%,50PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers