The SMM0204 thin film MELF resistors from Win Source Electronics are designed for applications requiring high reliability and stability, making them suitable for automotive, industrial, and medical equipment. They feature a resistance range from 0.22 Ω to 10 MΩ with various tolerance options including ± 5%, ± 1%, and as low as ± 0.1%. The temperature coefficient options range from ± 100 ppm/K to ± 15 ppm/K, allowing for precise applications. These resistors have a rated dissipation of 0.4 W and can operate within a temperature range of -55 °C to 155 °C. They are capable of withstanding a maximum operating voltage of 200 V and have a failure rate of ,â§ 0.05 x 10^-9/h. The product is AEC-Q200 qualified and offers excellent stability under different environmental conditions, along with intrinsic sulfur resistance. The SMM0204 resistors are packaged in antistatic blister tape and are available in various quantities, making them convenient for bulk purchasing. Their advanced metal film technology ensures best-in-class pulse load capability, making them a reliable choice for demanding electronic applications.
Manufacturer: Chipown
Category: Audio Products
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: -15%, 0%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Features: Amplified Output, Temperature Compensated
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |