Vishay Intertechnology, Inc. MELF,0204,1/4W,1.96K,1%,50PPM,T/R SMM02040C1961FB300

Description
MELF,0204,1/4W,1.96K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,1.96K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,1.96K,1%,50PPM,T/R - SMM02040C1961FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,1.96K,1%,50PPM,T/R
SMM02040C1961FB300
MELF,0204,1/4W,1.96K,1%,50PPM,T/R SMM02040C1961FB300
MELF,0204,1/4W,1.96K ,1%,50PPM,T/R

MELF,0204,1/4W,1.96K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C1961FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1961FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1961FB300DKR-ND
RES 1.96K OHM 1% 1/4W MELF 0204

RES 1.96K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1961FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1961FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1961FB300TR-ND
1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.96 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1961FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1961FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1961FB300CT-ND
RES 1.96K OHM 1% 1/4W MELF 0204

RES 1.96K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
MELF Resistors 1/4watt 1.96Kohms 1% 50ppm Product overview: SMM02040C1961FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1961FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 1.96Kohms 1% 50ppm Product overview: SMM02040C1961FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1961FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SMM02040C1961FB300 749-SMM02040C1961FB300DKR-ND 52-SMM02040C1961FB300
Product Name MELF,0204,1/4W,1.96K,1%,50PPM,T/R Chip Resistor - Surface Mount Resistor
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers