1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Metal Film 0204 1.91K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
RES 1.91K OHM 1% 1/4W MELF 0204
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | SMM02040C1911FB300-ND | SMM02040C1911FB300 | SMM02040C1911FB300 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Film 0204 1.91K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |