Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1822FB300

Description
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1301-2-ND
Chip Resistor - Surface Mount 749-1301-2-ND
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1301-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1301-1-ND
Chip Resistor - Surface Mount 749-1301-1-ND
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1301-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1301-6-ND
Chip Resistor - Surface Mount 749-1301-6-ND
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 18.2Kohms 1% 50ppm Product overview: SMM02040C1822FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1822FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 18.2Kohms 1% 50ppm Product overview: SMM02040C1822FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1822FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1822FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1822FB300
Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1822FB300
Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4846
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4846
RES, 18K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 18K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1301-2-ND 52-SMM02040C1822FB300 SMM02040C1822FB300 85AH4846
Product Name Chip Resistor - Surface Mount Resistor Res Metal Film 0204 18.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details