Vishay Precision Group Chip Resistor - Surface Mount SMM02040C1820FB300

Description
182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1222-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1222-1-ND
Chip Resistor - Surface Mount 749-1222-1-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1222-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1222-6-ND
Chip Resistor - Surface Mount 749-1222-6-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1222-2-ND
Chip Resistor - Surface Mount 749-1222-2-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1820FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1820FB300
Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1820FB300
Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
MELF Resistors 1/4watt 182ohms 1% 50ppm Product overview: SMM02040C1820FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1820FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 182ohms 1% 50ppm Product overview: SMM02040C1820FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1820FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 182R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4844
Res, 182R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4844
RES, 182R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 182R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1222-1-ND SMM02040C1820FB300 52-SMM02040C1820FB300 85AH4844
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 182 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Resistor Res, 182R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details