Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040C1803FB300

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Package / Case: 16-WFLGA Ratings: UL Style 2960
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Package / Case: 16-WFLGA Ratings: UL Style 2960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 16.2k Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Package / Case: 16-WFLGA Ratings: UL Style 2960

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 16.2k
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Package / Case: 16-WFLGA
Ratings: UL Style 2960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Right Angle BNC Male, RG58C/U - 8907 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details