The SMM0204 series thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, making it suitable for automotive, industrial, and medical equipment. This specific part number, 98Y2368, features a resistance value of 1.8 kΩ with a tolerance of 1%. It operates at a maximum voltage of 200 V and has a power rating of 250 mW. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The operating temperature range is from -55 °C to 155 °C, with a maximum film temperature of 155 °C. The temperature coefficient options include ± 100 ppm/K, ± 50 ppm/K, and others, allowing for precise applications. The resistor exhibits excellent stability under various environmental conditions and has a low failure rate, making it a reliable choice for critical applications. The product is packaged in cut tape and is RoHS compliant.
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, THIN FILM, 1K8, 1%, 0204; Resistance:1.8kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-1256-6-ND | 98Y2368 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 1K8, 1%, 0204; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | |
| Tolerance | 1 +/- % | 1 +/- % |