Vishay Intertechnology, Inc. Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1781FB300

Description
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1781FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1781FB300
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1781FB300
Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C1781FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1781FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1781FB300CT-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1781FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1781FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1781FB300DKR-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1781FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1781FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1781FB300TR-ND
1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.78 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C1781FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1781FB300
Chip Resistor - Surface Mount SMM02040C1781FB300
RES 1.78K OHM 1% 1/4W MELF 0204

RES 1.78K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SMM02040C1781FB300 749-SMM02040C1781FB300CT-ND SMM02040C1781FB300
Product Name Res Metal Film 0204 1.78K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details