Vishay Intertechnology, Inc. MELF,0204,1/4W,178,1%,50PPM,T/R SMM02040C1780FB300

Description
MELF,0204,1/4W,178,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,178,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,178,1%,50PPM,T/R - SMM02040C1780FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,178,1%,50PPM,T/R
SMM02040C1780FB300
MELF,0204,1/4W,178,1%,50PPM,T/R SMM02040C1780FB300
MELF,0204,1/4W,178,1 %,50PPM,T/R

MELF,0204,1/4W,178,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C1780FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1780FB300-ND
Chip Resistor - Surface Mount SMM02040C1780FB300-ND
178 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

178 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1780FB300 SMM02040C1780FB300-ND
Product Name MELF,0204,1/4W,178,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details