Vishay Intertechnology, Inc. Resistor SMM02040C1653FB300

Description
MELF Resistors SMM0204 50 165K 1% B3 Product overview: SMM02040C1653FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1653FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors SMM0204 50 165K 1% B3 Product overview: SMM02040C1653FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1653FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors SMM0204 50 165K 1% B3 Product overview: SMM02040C1653FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1653FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors SMM0204 50 165K 1% B3 Product overview: SMM02040C1653FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1653FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1653FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1653FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1653FB300CT-ND
165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1653FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1653FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1653FB300TR-ND
165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1653FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1653FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1653FB300DKR-ND
165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

165 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C1653FB300 - 800903-SMM02040C1653FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1653FB300
800903-SMM02040C1653FB300
Chip Resistor - Surface Mount - SMM02040C1653FB300 800903-SMM02040C1653FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 800903-SMM02040C1653 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 165 kOhms Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 800903-SMM02040C1653FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 165 kOhms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - SMM02040C1653FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1653FB300
Chip Resistor - Surface Mount SMM02040C1653FB300
RES 165K OHM 1% 1/4W MELF 0204

RES 165K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-SMM02040C1653FB300 749-SMM02040C1653FB300CT-ND 800903-SMM02040C1653FB300 SMM02040C1653FB300
Product Name Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C1653FB300 Chip Resistor - Surface Mount
Resistance Range 165000 ohms 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers