Vishay Intertechnology, Inc. Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1624FB300

Description
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1624FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1624FB300
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1624FB300
Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C1624FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1624FB300-ND
Chip Resistor - Surface Mount SMM02040C1624FB300-ND
1.62 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.62 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1624FB300 SMM02040C1624FB300-ND
Product Name Res Metal Film 0204 1.62M Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers