Manufacturer: Vishay Beyschlag
Win Source Part Number: 805407-SMM02040C1622
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 16.2 kOhms
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
16.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
16.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
16.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 16.2Kohms 1% 50ppm Product overview: SMM02040C1622FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1622FB30
RES, 16K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 805407-SMM02040C1622FB300 | 749-1299-2-ND | 52-SMM02040C1622FB300 | 85AH4841 |
| Product Name | Chip Resistor - Surface Mount - SMM02040C1622FB300 | Chip Resistor - Surface Mount | Resistor | Res, 16K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 16200 ohms | 16200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts |