Vishay Intertechnology, Inc. MELF,0204,1/4W,160,1%,50PPM,T/R SMM02040C1600FB300

Description
MELF,0204,1/4W,160,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,160,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,160,1%,50PPM,T/R - SMM02040C1600FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,160,1%,50PPM,T/R
SMM02040C1600FB300
MELF,0204,1/4W,160,1%,50PPM,T/R SMM02040C1600FB300
MELF,0204,1/4W,160,1 %,50PPM,T/R

MELF,0204,1/4W,160,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1951-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1951-6-ND
Chip Resistor - Surface Mount 749-1951-6-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1951-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1951-1-ND
Chip Resistor - Surface Mount 749-1951-1-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1951-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1951-2-ND
Chip Resistor - Surface Mount 749-1951-2-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 160ohms 1% 50ppm Product overview: SMM02040C1600FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1600FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 160ohms 1% 50ppm Product overview: SMM02040C1600FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1600FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C1600FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1600FB300
Chip Resistor - Surface Mount SMM02040C1600FB300
RES 160 OHM 1% 1/4W MELF 0204

RES 160 OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number SMM02040C1600FB300 749-1951-6-ND 52-SMM02040C1600FB300 SMM02040C1600FB300
Product Name MELF,0204,1/4W,160,1%,50PPM,T/R Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details