Vishay Intertechnology, Inc. MELF,0204,1/4W,15.4K,1%,50PPM,T/R SMM02040C1542FB300

Description
MELF,0204,1/4W,15.4K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,15.4K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,15.4K,1%,50PPM,T/R - SMM02040C1542FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,15.4K,1%,50PPM,T/R
SMM02040C1542FB300
MELF,0204,1/4W,15.4K,1%,50PPM,T/R SMM02040C1542FB300
MELF,0204,1/4W,15.4K ,1%,50PPM,T/R

MELF,0204,1/4W,15.4K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C1542FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1542FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1542FB300DKR-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1542FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1542FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1542FB300TR-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1542FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1542FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1542FB300CT-ND
15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: Isabellen Category: CryptoMemory Packaging: Bulk Part Status: End of Life Resistance (Ohms): 8.2k Tolerance: ±1.5% Power (Watts): 30 W Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: Isabellen
Category: CryptoMemory
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 8.2k
Tolerance: ±1.5%
Power (Watts): 30 W
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number SMM02040C1542FB300 749-SMM02040C1542FB300DKR-ND
Product Name MELF,0204,1/4W,15.4K,1%,50PPM,T/R Chip Resistor - Surface Mount CryptoMemory
Tolerance 1 +/- % 1 +/- % 1.5 +/- %
Power Rating 4 watts 0.2500 watts 30 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details