Vishay Precision Group Resistor SMM02040C1504FB300

Description
MELF Resistors 1/4watt 1.5Mohms 1% 50ppm Product overview: SMM02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1504FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 1.5Mohms 1% 50ppm Product overview: SMM02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1504FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 1.5Mohms 1% 50ppm Product overview: SMM02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1504FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 1.5Mohms 1% 50ppm Product overview: SMM02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1504FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1360-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1360-1-ND
Chip Resistor - Surface Mount 749-1360-1-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1360-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1360-6-ND
Chip Resistor - Surface Mount 749-1360-6-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1360-2-ND
Chip Resistor - Surface Mount 749-1360-2-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,1.5Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 11M0868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
11M0868
Resistor,metal Film,1.5Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 11M0868
Resistor,Metal Film,1.5MOhms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,1.5MOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4838
Res, 1M5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4838
RES, 1M5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1M5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C1504FB300 749-1360-1-ND 11M0868 85AH4838
Product Name Resistor Chip Resistor - Surface Mount Resistor,metal Film,1.5Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 1M5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details