Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1503FB300

Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1338-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1338-1-ND
Chip Resistor - Surface Mount 749-1338-1-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1338-2-ND
Chip Resistor - Surface Mount 749-1338-2-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1338-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1338-6-ND
Chip Resistor - Surface Mount 749-1338-6-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1503FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1503FB300
Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1503FB300
Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
MELF Resistors 1/4watt 150Kohms 1% 50ppm Product overview: SMM02040C1503FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1503FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 150Kohms 1% 50ppm Product overview: SMM02040C1503FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1503FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1503FB300
1098521-SMM02040C1503FB300
Chip Resistor - Surface Mount - SMM02040C1503FB300 1098521-SMM02040C1503FB300
Manufacturer: Vishay Win Source Part Number: 1098521-SMM02040C150 3FB300 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 150k Composition: Thin Film Number of Terminations: 2 Family Name: SMM0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: MELF Alternative Parts (Cross-Reference): NFR0204QF1503CTRF; SMA-A0204FTCV150K; CSRV0204FTNV1503; CSRV0204FTDV1503; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098521-SMM02040C1503FB300
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 150k
Composition: Thin Film
Number of Terminations: 2
Family Name: SMM0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: MELF
Alternative Parts (Cross-Reference): NFR0204QF1503CTRF; SMA-A0204FTCV150K; CSRV0204FTNV1503; CSRV0204FTDV1503;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 150K, 1%, 0204; Resistance Vishay - 98Y2364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 150K, 1%, 0204; Resistance Vishay
98Y2364
Res, Aec-Q200, Thin Film, 150K, 1%, 0204; Resistance Vishay 98Y2364
RES, AEC-Q200, THIN FILM, 150K, 1%, 0204; Resistance:150kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 150K, 1%, 0204; Resistance:150kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C1503FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1503FB300
Chip Resistor - Surface Mount SMM02040C1503FB300
RES 150K OHM 1% 1/4W MELF 0204

RES 150K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-1338-1-ND SMM02040C1503FB300 52-SMM02040C1503FB300 1098521-SMM02040C1503FB300 98Y2364 SMM02040C1503FB300
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 150K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Resistor Chip Resistor - Surface Mount - SMM02040C1503FB300 Res, Aec-Q200, Thin Film, 150K, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details