Manufacturer: AMIS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: ±0.25%
Power (Watts): 6 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |