Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1500FB300

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1220-1-ND
Chip Resistor - Surface Mount 749-1220-1-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1220-2-ND
Chip Resistor - Surface Mount 749-1220-2-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1220-6-ND
Chip Resistor - Surface Mount 749-1220-6-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,150,1%,50PPM,T/R - SMM02040C1500FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,150,1%,50PPM,T/R
SMM02040C1500FB300
MELF,0204,1/4W,150,1%,50PPM,T/R SMM02040C1500FB300
MELF,0204,1/4W,150,1 %,50PPM,T/R

MELF,0204,1/4W,150,1%,50PPM,T/R

Supplier's Site
Res, Aec-Q200, Thin Film, 150R, 1%, 0204; Resistance Vishay - 98Y2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 150R, 1%, 0204; Resistance Vishay
98Y2361
Res, Aec-Q200, Thin Film, 150R, 1%, 0204; Resistance Vishay 98Y2361
RES, AEC-Q200, THIN FILM, 150R, 1%, 0204; Resistance:150ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 150R, 1%, 0204; Resistance:150ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1220-1-ND SMM02040C1500FB300 98Y2361
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,150,1%,50PPM,T/R Res, Aec-Q200, Thin Film, 150R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details