Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1479FB300

Description
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02040C1479FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1479FB300-ND
Chip Resistor - Surface Mount SMM02040C1479FB300-ND
14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

14.7 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C1479FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1479FB300
Chip Resistor - Surface Mount SMM02040C1479FB300
RES 14.7 OHM 1% 1/4W MELF 0204

RES 14.7 OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number SMM02040C1479FB300-ND SMM02040C1479FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details