Vishay Intertechnology, Inc. Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1433DB300

Description
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C1433DB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C1433DB300
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C1433DB300
Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C1433DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1433DB300-ND
Chip Resistor - Surface Mount SMM02040C1433DB300-ND
143 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

143 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1433DB300 SMM02040C1433DB300-ND
Product Name Res Metal Film 0204 143K Ohm 0.5% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details