Vishay Intertechnology, Inc. MELF,0204,1/4W,13.3K,1%,50PPM,T/R SMM02040C1332FB300

Description
MELF,0204,1/4W,13.3K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,13.3K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,13.3K,1%,50PPM,T/R - SMM02040C1332FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,13.3K,1%,50PPM,T/R
SMM02040C1332FB300
MELF,0204,1/4W,13.3K,1%,50PPM,T/R SMM02040C1332FB300
MELF,0204,1/4W,13.3K ,1%,50PPM,T/R

MELF,0204,1/4W,13.3K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C1332FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1332FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1332FB300TR-ND
13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1332FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1332FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1332FB300DKR-ND
RES 13.3K OHM 1% 1/4W MELF 0204

RES 13.3K OHM 1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1332FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1332FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1332FB300CT-ND
RES 13.3K OHM 1% 1/4W MELF 0204

RES 13.3K OHM 1% 1/4W MELF 0204

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1332FB300 749-SMM02040C1332FB300TR-ND
Product Name MELF,0204,1/4W,13.3K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details