Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1309FB300

Description
13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C1309FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1309FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1309FB300DKR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1309FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1309FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1309FB300TR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1309FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1309FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1309FB300CT-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 13ohms 1% 50ppm Product overview: SMM02040C1309FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1309FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 13ohms 1% 50ppm Product overview: SMM02040C1309FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1309FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,13Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 11M0188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
11M0188
Resistor,metal Film,13Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 11M0188
Resistor,Metal Film,13Ohms,200WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,13Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site
Res, Aec-Q200, 13Ohm, 0.25W, Melf 0204 Rohs Compliant Vishay - 33AK3701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 13Ohm, 0.25W, Melf 0204 Rohs Compliant Vishay
33AK3701
Res, Aec-Q200, 13Ohm, 0.25W, Melf 0204 Rohs Compliant Vishay 33AK3701
RES, AEC-Q200, 13OHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES

RES, AEC-Q200, 13OHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-SMM02040C1309FB300DKR-ND 52-SMM02040C1309FB300 11M0188 33AK3701
Product Name Chip Resistor - Surface Mount Resistor Resistor,metal Film,13Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, 13Ohm, 0.25W, Melf 0204 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details