MELF,0204,1/4W,13K,1
MELF Resistors 1/4watt 13Kohms 1% 50ppm Product overview: SMM02040C1302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1302FB30
13 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
13 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
13 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, 13KOHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMM02040C1302FB300 | 52-SMM02040C1302FB300 | 749-1297-1-ND | 33AK3700 |
| Product Name | MELF,0204,1/4W,13K,1%,50PPM,T/R | Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, 13Kohm, 0.25W, Melf 0204 Rohs Compliant Vishay |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | ||
| Resistance Range | 13000 ohms | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts |