Vishay Precision Group Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R SMM02040C1301FB300

Description
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R - SMM02040C1301FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R
SMM02040C1301FB300
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R SMM02040C1301FB300
Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R

Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1253-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1253-2-ND
Chip Resistor - Surface Mount 749-1253-2-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1253-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1253-6-ND
Chip Resistor - Surface Mount 749-1253-6-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1253-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1253-1-ND
Chip Resistor - Surface Mount 749-1253-1-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C1301FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1301FB300
Chip Resistor - Surface Mount SMM02040C1301FB300
RES 1.3K OHM 1% 1/4W MELF 0204

RES 1.3K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4835
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4835
RES, 1K3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number SMM02040C1301FB300 749-1253-2-ND SMM02040C1301FB300 85AH4835
Product Name Res Metal Film 0204 1.3K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details