124 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 124Kohms 1% 50ppm Product overview: SMM02040C1243FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1243FB30
Res Metal Film 0204 124K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
RES 124K OHM 1% 1/4W MELF 0204
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | SMM02040C1243FB300-ND | 52-SMM02040C1243FB300 | SMM02040C1243FB300 | SMM02040C1243FB300 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Res Metal Film 0204 124K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |