Vishay Intertechnology, Inc. Resistor SMM02040C1209FB300

Description
MELF Resistors 1/4watt 12ohms 1% 50ppm Product overview: SMM02040C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 12ohms 1% 50ppm Product overview: SMM02040C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 12ohms 1% 50ppm Product overview: SMM02040C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1209FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 12ohms 1% 50ppm Product overview: SMM02040C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1209FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1186-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1186-6-ND
Chip Resistor - Surface Mount 749-1186-6-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1186-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1186-2-ND
Chip Resistor - Surface Mount 749-1186-2-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1186-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1186-1-ND
Chip Resistor - Surface Mount 749-1186-1-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1209FB300
896233-SMM02040C1209FB300
Chip Resistor - Surface Mount - SMM02040C1209FB300 896233-SMM02040C1209FB300
Manufacturer: Vishay Win Source Part Number: 896233-SMM02040C1209 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1186-1, 749-1186-2, 749-1186-6

Manufacturer: Vishay
Win Source Part Number: 896233-SMM02040C1209FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1186-1, 749-1186-2, 749-1186-6

Buy Now Datasheet
MELF Resistors 1/4watt 12ohms 1% 50ppm - 878-SMM02040C1209FB300 - Utmel Electronic Limited
Hong Kong, China
MELF Resistors 1/4watt 12ohms 1% 50ppm
878-SMM02040C1209FB300
MELF Resistors 1/4watt 12ohms 1% 50ppm 878-SMM02040C1209FB300
MELF Resistors 1/4watt 12ohms 1% 50ppm

MELF Resistors 1/4watt 12ohms 1% 50ppm

Supplier's Site
Res, 12R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4832
Res, 12R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4832
RES, 12R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 12R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C1209FB300 749-1186-6-ND 896233-SMM02040C1209FB300 878-SMM02040C1209FB300 85AH4832
Product Name Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SMM02040C1209FB300 MELF Resistors 1/4watt 12ohms 1% 50ppm Res, 12R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details