Vishay Precision Group Resistor SMM02040C1204FB300

Description
MELF Resistors 1/4watt 1.2Mohms 1% 50ppm Product overview: SMM02040C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1204FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MELF Resistors 1/4watt 1.2Mohms 1% 50ppm Product overview: SMM02040C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1204FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMM0204 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, making it suitable for automotive, industrial, and medical equipment. This specific resistor has a resistance value of 1.2 MΩ with a tolerance of 1% and a rated power dissipation of 0.4 W. It operates within a temperature range of -55 °C to 155 °C and can withstand a maximum operating voltage of 200 V. The resistor features a temperature coefficient of ± 100 ppm/K, ensuring minimal resistance change with temperature variations. Additionally, it is RoHS compliant and exhibits excellent stability under various environmental conditions. The product is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The SMM0204 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, making it suitable for automotive, industrial, and medical equipment. This specific resistor has a resistance value of 1.2 MΩ with a tolerance of 1% and a rated power dissipation of 0.4 W. It operates within a temperature range of -55 °C to 155 °C and can withstand a maximum operating voltage of 200 V. The resistor features a temperature coefficient of ± 100 ppm/K, ensuring minimal resistance change with temperature variations. Additionally, it is RoHS compliant and exhibits excellent stability under various environmental conditions. The product is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 1.2Mohms 1% 50ppm Product overview: SMM02040C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1204FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 1.2Mohms 1% 50ppm Product overview: SMM02040C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1204FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1945-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1945-6-ND
Chip Resistor - Surface Mount 749-1945-6-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1945-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1945-2-ND
Chip Resistor - Surface Mount 749-1945-2-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1945-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1945-1-ND
Chip Resistor - Surface Mount 749-1945-1-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,1.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 11M0863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
11M0863
Resistor,metal Film,1.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 11M0863
Resistor,Metal Film,1.2MOhms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,1.2MOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4830
Res, 1M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4830
RES, 1M2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1M2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMM02040C1204FB300 749-1945-6-ND 11M0863 85AH4830
Product Name Resistor Chip Resistor - Surface Mount Resistor,metal Film,1.2Mohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 1M2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details