Vishay Precision Group Chip Resistor - Surface Mount SMM02040C1200FB300

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1217-2-ND
Chip Resistor - Surface Mount 749-1217-2-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1217-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1217-6-ND
Chip Resistor - Surface Mount 749-1217-6-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1217-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1217-1-ND
Chip Resistor - Surface Mount 749-1217-1-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 120ohms 1% 50ppm Product overview: SMM02040C1200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1200FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 120ohms 1% 50ppm Product overview: SMM02040C1200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1200FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C1200FB300
934339-SMM02040C1200FB300
Chip Resistor - Surface Mount - SMM02040C1200FB300 934339-SMM02040C1200FB300
Manufacturer: Vishay Win Source Part Number: 934339-SMM02040C1200 FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: Mini MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1217-1, 749-1217-2, 749-1217-6

Manufacturer: Vishay
Win Source Part Number: 934339-SMM02040C1200FB300
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1217-1, 749-1217-2, 749-1217-6

Buy Now Datasheet
Resistor,metal Film,120Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 10M9808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
10M9808
Resistor,metal Film,120Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 10M9808
Resistor,Metal Film,120Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,120Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay - 98Y2354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay
98Y2354
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay 98Y2354
RES, AEC-Q200, THIN FILM, 120R, 1%, 0204; Resistance:120ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 120R, 1%, 0204; Resistance:120ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1217-2-ND 52-SMM02040C1200FB300 934339-SMM02040C1200FB300 10M9808 98Y2354
Product Name Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount - SMM02040C1200FB300 Resistor,metal Film,120Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details