Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 4.1379k
Tolerance: ±1pF
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 16-WFLGA |