1.15 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Thin Film 0204(1406) 1.15K Ohm 1% 0.25W(1/4W) ±50ppm/°C Sulfur Resistant Melf Pad SMD Automotive Medical T/R Product overview: SMM02040C1151FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1151FB30
Manufacturer: Vishay
Win Source Part Number: 934338-SMM02040C1151
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 1.15 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Res Metal Film 0204 1.15K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMM02040C1151FB300-ND | 52-SMM02040C1151FB300 | 934338-SMM02040C1151FB300 | SMM02040C1151FB300 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 0.25W 4W Resistor | Chip Resistor - Surface Mount - SMM02040C1151FB300 | Res Metal Film 0204 1.15K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |